RES SMD 1.6 OHM 1% 1/2W 0805
CURRENT SENSE RES, 1R6, 0.5W, 0805; Resistance:1.6ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
CURRENT SENSE RES, 1R6, 0.5W, 0805; Resistance:1.6ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
RES SMD 1.6 OHM 1% 1/2W 0805
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-6DQF1R6V | 68AC0128 | ERJ-6DQF1R6V |
| Product Name | Resistors - Chip Resistor - Surface Mount | Current Sense Res, 1R6, 0.5W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 1.6 ohms | 1.6 ohms | 1.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |