Panasonic Current Sense Res, 1R3, 0.5W, 0805; Resistance Panasonic ERJ-6DQF1R3V

Description
CURRENT SENSE RES, 1R3, 0.5W, 0805; Resistance:1.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 1R3, 0.5W, 0805; Resistance:1.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 1R3, 0.5W, 0805; Resistance Panasonic - 68AC0125 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R3, 0.5W, 0805; Resistance Panasonic
68AC0125
Current Sense Res, 1R3, 0.5W, 0805; Resistance Panasonic 68AC0125
CURRENT SENSE RES, 1R3, 0.5W, 0805; Resistance:1.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 1R3, 0.5W, 0805; Resistance:1.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 1R3, 0.5W, 0805; Resistance Panasonic - 68AC0124 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R3, 0.5W, 0805; Resistance Panasonic
68AC0124
Current Sense Res, 1R3, 0.5W, 0805; Resistance Panasonic 68AC0124
CURRENT SENSE RES, 1R3, 0.5W, 0805; Resistance:1.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 1R3, 0.5W, 0805; Resistance:1.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6DQF1R3V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DQF1R3V
Resistors - Chip Resistor - Surface Mount ERJ-6DQF1R3V
RES SMD 1.3 OHM 1% 1/2W 0805

RES SMD 1.3 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC0125 ERJ-6DQF1R3V
Product Name Current Sense Res, 1R3, 0.5W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details