Panasonic Current Sense Res, 0R03, 0.5W, 0805; Resistance Panasonic ERJ-6CWJR030V

Description
CURRENT SENSE RES, 0R03, 0.5W, 0805; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R03, 0.5W, 0805; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R03, 0.5W, 0805; Resistance Panasonic - 68AC0085 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 0.5W, 0805; Resistance Panasonic
68AC0085
Current Sense Res, 0R03, 0.5W, 0805; Resistance Panasonic 68AC0085
CURRENT SENSE RES, 0R03, 0.5W, 0805; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 0.5W, 0805; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R03, 0.5W, 0805; Resistance Panasonic - 68AC0084 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 0.5W, 0805; Resistance Panasonic
68AC0084
Current Sense Res, 0R03, 0.5W, 0805; Resistance Panasonic 68AC0084
CURRENT SENSE RES, 0R03, 0.5W, 0805; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 0.5W, 0805; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0085
Product Name Current Sense Res, 0R03, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP5R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details