Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6CWJR022V

Description
RES 0.022 OHM 5% 1/2W 0805
Datasheet
Description
RES 0.022 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6CWJR022V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6CWJR022V
Resistors - Chip Resistor - Surface Mount ERJ-6CWJR022V
RES 0.022 OHM 5% 1/2W 0805

RES 0.022 OHM 5% 1/2W 0805

Supplier's Site
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic - 68AC0079 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic
68AC0079
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic 68AC0079
CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic - 68AC0078 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic
68AC0078
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic 68AC0078
CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-6CWJR022V 68AC0079
Product Name Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.0220 ohms 0.0220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details