CURRENT SENSE RES, 0R018, 0.5W, 0805; Resistance:0.018ohm;
CURRENT SENSE RES, 0R018, 0.5W, 0805; Resistance:0.018ohm;
RES 0.018 OHM 5% 1/2W 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AC0075 | ERJ-6CWJR018V |
| Product Name | Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) |
| Resistance Range | 0.0180 ohms | 0.0180 ohms |