Panasonic Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic ERJ-6CWJR016V

Description
CURRENT SENSE RES, 0R016, 0.5W, 0805; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R016, 0.5W, 0805; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic - 68AC0072 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic
68AC0072
Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic 68AC0072
CURRENT SENSE RES, 0R016, 0.5W, 0805; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R016, 0.5W, 0805; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic - 68AC0073 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic
68AC0073
Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic 68AC0073
CURRENT SENSE RES, 0R016, 0.5W, 0805; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R016, 0.5W, 0805; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0072
Product Name Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers