Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6CWFR024V

Description
RES 0.024 OHM 1% 1/2W 0805
Datasheet
Description
RES 0.024 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6CWFR024V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6CWFR024V
Resistors - Chip Resistor - Surface Mount ERJ-6CWFR024V
RES 0.024 OHM 1% 1/2W 0805

RES 0.024 OHM 1% 1/2W 0805

Supplier's Site
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic - 68AC0056 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic
68AC0056
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic 68AC0056
CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic - 68AC0057 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic
68AC0057
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic 68AC0057
CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-6CWFR024V 68AC0056
Product Name Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.0240 ohms 0.0240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details