Panasonic Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic ERJ-6CWFR022V

Description
CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic - 68AC0054 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic
68AC0054
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic 68AC0054
CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic - 68AC0055 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic
68AC0055
Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic 68AC0055
CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 0.5W, 0805; Resistance:0.022ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0054
Product Name Current Sense Res, 0R022, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138541CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details