Panasonic Current Sense Res, 0R02, 0.5W, 0805; Resistance Panasonic ERJ-6CWFR020V

Description
CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 0.5W, 0805; Resistance Panasonic - 68AC0052 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5W, 0805; Resistance Panasonic
68AC0052
Current Sense Res, 0R02, 0.5W, 0805; Resistance Panasonic 68AC0052
CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 0.5W, 0805; Resistance Panasonic - 68AC0053 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5W, 0805; Resistance Panasonic
68AC0053
Current Sense Res, 0R02, 0.5W, 0805; Resistance Panasonic 68AC0053
CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6CWFR020V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6CWFR020V
Chip Resistor - Surface Mount ERJ-6CWFR020V
RES 0.02 OHM 1% 1/2W 0805

RES 0.02 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0052 ERJ-6CWFR020V
Product Name Current Sense Res, 0R02, 0.5W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details