Panasonic Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic ERJ-6CWFR018V

Description
CURRENT SENSE RES, 0R018, 0.5W, 0805; Resistance:0.018ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R018, 0.5W, 0805; Resistance:0.018ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic - 68AC0051 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic
68AC0051
Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic 68AC0051
CURRENT SENSE RES, 0R018, 0.5W, 0805; Resistance:0.018ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 0.5W, 0805; Resistance:0.018ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic - 68AC0050 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic
68AC0050
Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic 68AC0050
CURRENT SENSE RES, 0R018, 0.5W, 0805; Resistance:0.018ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 0.5W, 0805; Resistance:0.018ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0051
Product Name Current Sense Res, 0R018, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details