Panasonic Current Sense Res, 0R013, 0.5W, 0805; Resistance Panasonic ERJ-6CWFR013V

Description
CURRENT SENSE RES, 0R013, 0.5W, 0805; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R013, 0.5W, 0805; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 68AC0044, features a resistance value of 0.013 ohms and a power rating of 0.5W, packaged in a compact 0805 size. This thick film resistor is designed for high precision and low resistance applications, making it suitable for current sensing in various electronic circuits. It has a tolerance of ±1%, ensuring reliable performance in critical applications. The resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The operating temperature range is from -55°C to +125°C, allowing for versatility in different environments. This product is ideal for engineers looking for a reliable and compact current sensing solution.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 68AC0044, features a resistance value of 0.013 ohms and a power rating of 0.5W, packaged in a compact 0805 size. This thick film resistor is designed for high precision and low resistance applications, making it suitable for current sensing in various electronic circuits. It has a tolerance of ±1%, ensuring reliable performance in critical applications. The resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The operating temperature range is from -55°C to +125°C, allowing for versatility in different environments. This product is ideal for engineers looking for a reliable and compact current sensing solution.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R013, 0.5W, 0805; Resistance Panasonic - 68AC0045 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R013, 0.5W, 0805; Resistance Panasonic
68AC0045
Current Sense Res, 0R013, 0.5W, 0805; Resistance Panasonic 68AC0045
CURRENT SENSE RES, 0R013, 0.5W, 0805; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R013, 0.5W, 0805; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R013, 0.5W, 0805; Resistance Panasonic - 68AC0044 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R013, 0.5W, 0805; Resistance Panasonic
68AC0044
Current Sense Res, 0R013, 0.5W, 0805; Resistance Panasonic 68AC0044
CURRENT SENSE RES, 0R013, 0.5W, 0805; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R013, 0.5W, 0805; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0045
Product Name Current Sense Res, 0R013, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details