Panasonic Current Sense Res, 0R012, 0.5W, 0805; Resistance Panasonic ERJ-6CWFR012V

Description
CURRENT SENSE RES, 0R012, 0.5W, 0805; Resistance:0.012ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 0.5W, 0805; Resistance:0.012ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 0.5W, 0805; Resistance Panasonic - 68AC0042 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 0.5W, 0805; Resistance Panasonic
68AC0042
Current Sense Res, 0R012, 0.5W, 0805; Resistance Panasonic 68AC0042
CURRENT SENSE RES, 0R012, 0.5W, 0805; Resistance:0.012ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 0.5W, 0805; Resistance:0.012ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R012, 0.5W, 0805; Resistance Panasonic - 68AC0043 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 0.5W, 0805; Resistance Panasonic
68AC0043
Current Sense Res, 0R012, 0.5W, 0805; Resistance Panasonic 68AC0043
CURRENT SENSE RES, 0R012, 0.5W, 0805; Resistance:0.012ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 0.5W, 0805; Resistance:0.012ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0042
Product Name Current Sense Res, 0R012, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers