Panasonic Res, 0R03, 0.5W, 0805, Thick Film; Resistance Panasonic ERJ-6CWDR030V

Description
RES, 0R03, 0.5W, 0805, THICK FILM; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R03, 0.5W, 0805, THICK FILM; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R03, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0697
Res, 0R03, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0697
RES, 0R03, 0.5W, 0805, THICK FILM; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R03, 0.5W, 0805, THICK FILM; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0696
Res, 0R03, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0696
RES, 0R03, 0.5W, 0805, THICK FILM; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R03, 0.5W, 0805, THICK FILM; Resistance:0.03ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0697
Product Name Res, 0R03, 0.5W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details