Panasonic Res, 0R027, 0.5W, 0805, Thick Film; Resistance Panasonic ERJ-6CWDR027V

Description
RES, 0R027, 0.5W, 0805, THICK FILM; Resistance:0.027ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R027, 0.5W, 0805, THICK FILM; Resistance:0.027ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R027, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R027, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0695
Res, 0R027, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0695
RES, 0R027, 0.5W, 0805, THICK FILM; Resistance:0.027ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R027, 0.5W, 0805, THICK FILM; Resistance:0.027ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R027, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R027, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0694
Res, 0R027, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0694
RES, 0R027, 0.5W, 0805, THICK FILM; Resistance:0.027ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R027, 0.5W, 0805, THICK FILM; Resistance:0.027ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0695
Product Name Res, 0R027, 0.5W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details