Panasonic Res, 0R024, 0.5W, 0805, Thick Film; Resistance Panasonic ERJ-6CWDR024V

Description
RES, 0R024, 0.5W, 0805, THICK FILM; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R024, 0.5W, 0805, THICK FILM; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R024, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0692
Res, 0R024, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0692
RES, 0R024, 0.5W, 0805, THICK FILM; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R024, 0.5W, 0805, THICK FILM; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R024, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0693
Res, 0R024, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0693
RES, 0R024, 0.5W, 0805, THICK FILM; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R024, 0.5W, 0805, THICK FILM; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0692
Product Name Res, 0R024, 0.5W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers