RES, 0R022, 0.5W, 0805, THICK FILM; Resistance:0.022ohm;
RES, 0R022, 0.5W, 0805, THICK FILM; Resistance:0.022ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 13AH0691 |
| Product Name | Res, 0R022, 0.5W, 0805, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 0.0220 ohms |