Panasonic Res, 0R02, 0.5W, 0805, Thick Film; Resistance Panasonic ERJ-6CWDR020V

Description
RES, 0R02, 0.5W, 0805, THICK FILM; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R02, 0.5W, 0805, THICK FILM; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R02, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0688
Res, 0R02, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0688
RES, 0R02, 0.5W, 0805, THICK FILM; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R02, 0.5W, 0805, THICK FILM; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0689
Res, 0R02, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0689
RES, 0R02, 0.5W, 0805, THICK FILM; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R02, 0.5W, 0805, THICK FILM; Resistance:0.02ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0688
Product Name Res, 0R02, 0.5W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers