Panasonic Res, 0R016, 0.5W, 0805, Thick Film; Resistance Panasonic ERJ-6CWDR016V

Description
RES, 0R016, 0.5W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R016, 0.5W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R016, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R016, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0684
Res, 0R016, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0684
RES, 0R016, 0.5W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R016, 0.5W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R016, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R016, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0685
Res, 0R016, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0685
RES, 0R016, 0.5W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R016, 0.5W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0684
Product Name Res, 0R016, 0.5W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details