Panasonic Res, 0R013, 0.5W, 0805, Thick Film; Resistance Panasonic ERJ-6CWDR013V

Description
RES, 0R013, 0.5W, 0805, THICK FILM; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R013, 0.5W, 0805, THICK FILM; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R013, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R013, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0680
Res, 0R013, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0680
RES, 0R013, 0.5W, 0805, THICK FILM; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R013, 0.5W, 0805, THICK FILM; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R013, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R013, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0681
Res, 0R013, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0681
RES, 0R013, 0.5W, 0805, THICK FILM; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R013, 0.5W, 0805, THICK FILM; Resistance:0.013ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0680
Product Name Res, 0R013, 0.5W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details