Panasonic Res, 0R01, 0.5W, 0805, Thick Film; Resistance Panasonic ERJ-6CWDR010V

Description
RES, 0R01, 0.5W, 0805, THICK FILM; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R01, 0.5W, 0805, THICK FILM; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0674
Res, 0R01, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0674
RES, 0R01, 0.5W, 0805, THICK FILM; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 0805, THICK FILM; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0675
Res, 0R01, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0675
RES, 0R01, 0.5W, 0805, THICK FILM; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 0805, THICK FILM; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0674
Product Name Res, 0R01, 0.5W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details