Panasonic 0.02 OHM 2W Resistor ERJ-6BWJR020V

Description
RES 0.02 OHM 5% 1/2W 0805 Product overview: ERJ-6BWJR020V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWJR020V can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 0.02 OHM 5% 1/2W 0805 Product overview: ERJ-6BWJR020V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWJR020V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ6BW series thick film chip resistor, part number 57AK2349, features a resistance value of 0.02 ohms with a tolerance of ±5%. It has a power rating of 0.5 watts and is packaged in a compact 0805 size (2mm x 1.25mm). This resistor is suitable for applications requiring low resistance and high precision, making it ideal for current sensing applications. It is compliant with RoHS standards and meets AEC-Q200 automotive reliability requirements, ensuring its suitability for automotive and industrial applications. The resistor can be used in both reflow and flow soldering processes, providing versatility in manufacturing.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ6BW series thick film chip resistor, part number 57AK2349, features a resistance value of 0.02 ohms with a tolerance of ±5%. It has a power rating of 0.5 watts and is packaged in a compact 0805 size (2mm x 1.25mm). This resistor is suitable for applications requiring low resistance and high precision, making it ideal for current sensing applications. It is compliant with RoHS standards and meets AEC-Q200 automotive reliability requirements, ensuring its suitability for automotive and industrial applications. The resistor can be used in both reflow and flow soldering processes, providing versatility in manufacturing.

Suppliers

Company
Product
Description
Supplier Links
0.02 OHM 2W Resistor - 52-ERJ-6BWJR020V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 2W Resistor
52-ERJ-6BWJR020V
0.02 OHM 2W Resistor 52-ERJ-6BWJR020V
RES 0.02 OHM 5% 1/2W 0805 Product overview: ERJ-6BWJR020V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWJR020V can be used for catalog matching and distributor lookup.

RES 0.02 OHM 5% 1/2W 0805 Product overview: ERJ-6BWJR020V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWJR020V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6BWJR020V
871007-ERJ-6BWJR020V
Chip Resistor - Surface Mount - ERJ-6BWJR020V 871007-ERJ-6BWJR020V
Manufacturer: Panasonic Win Source Part Number: 871007-ERJ-6BWJR020V Series: ERJ-6BW Operating Temperature Range: -55°C ~ 155°C Features: 20 mOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P.02ARCT, ERJ6BWJR020V, P.02ARDKR, P.02ARTR

Manufacturer: Panasonic
Win Source Part Number: 871007-ERJ-6BWJR020V
Series: ERJ-6BW
Operating Temperature Range: -55°C ~ 155°C
Features: 20 mOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P.02ARCT, ERJ6BWJR020V, P.02ARDKR, P.02ARTR

Buy Now Datasheet
Res, R02, 5%, 0.5W, Thick Film, 0805; Resistance Panasonic - 51W9768 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 5%, 0.5W, Thick Film, 0805; Resistance Panasonic
51W9768
Res, R02, 5%, 0.5W, Thick Film, 0805; Resistance Panasonic 51W9768
RES, R02, 5%, 0.5W, THICK FILM, 0805; Resistance:0.02ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R02, 5%, 0.5W, THICK FILM, 0805; Resistance:0.02ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R02, 5%, 0.5W, Thick Film, 0805; Resistance Panasonic - 57AK2349 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 5%, 0.5W, Thick Film, 0805; Resistance Panasonic
57AK2349
Res, R02, 5%, 0.5W, Thick Film, 0805; Resistance Panasonic 57AK2349
RES, R02, 5%, 0.5W, THICK FILM, 0805; Resistance:0.02ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R02, 5%, 0.5W, THICK FILM, 0805; Resistance:0.02ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6BWJR020V 871007-ERJ-6BWJR020V 51W9768
Product Name 0.02 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-6BWJR020V Res, R02, 5%, 0.5W, Thick Film, 0805; Resistance Panasonic
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details