Panasonic Chip Resistor - Surface Mount ERJ-6BWFR082V

Description
RES 0.082 OHM 1% 1/2W 0805
Datasheet
Description
RES 0.082 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6BWFR082V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6BWFR082V
Chip Resistor - Surface Mount ERJ-6BWFR082V
RES 0.082 OHM 1% 1/2W 0805

RES 0.082 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Thick Film Resistor, 0.082Ohm, 1%, 0805; Resistance Panasonic - 73R4980 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.082Ohm, 1%, 0805; Resistance Panasonic
73R4980
Thick Film Resistor, 0.082Ohm, 1%, 0805; Resistance Panasonic 73R4980
THICK FILM RESISTOR, 0.082OHM, 1%, 0805; Resistance:0.082ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.082OHM, 1%, 0805; Resistance:0.082ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.082Ohm, 1%, 0805, Full Reel; Resistance Panasonic - 05X8870 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.082Ohm, 1%, 0805, Full Reel; Resistance Panasonic
05X8870
Thick Film Resistor, 0.082Ohm, 1%, 0805, Full Reel; Resistance Panasonic 05X8870
THICK FILM RESISTOR, 0.082OHM, 1%, 0805, FULL REEL; Resistance:0.082ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.082OHM, 1%, 0805, FULL REEL; Resistance:0.082ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6BWFR082V 73R4980 05X8870
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 0.082Ohm, 1%, 0805; Resistance Panasonic Thick Film Resistor, 0.082Ohm, 1%, 0805, Full Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 8.20E7 ohms 0.0820 ohms 0.0820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details