Panasonic Res, R075, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-6BWFR075V

Description
RES, R075, 1%, 0.5W, THICK FILM, 0805; Resistance:0.075ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Description
RES, R075, 1%, 0.5W, THICK FILM, 0805; Resistance:0.075ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R075, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 73R4979 - Newark, An Avnet Company
Chicago, IL, United States
Res, R075, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
73R4979
Res, R075, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 73R4979
RES, R075, 1%, 0.5W, THICK FILM, 0805; Resistance:0.075ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R075, 1%, 0.5W, THICK FILM, 0805; Resistance:0.075ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73R4979
Product Name Res, R075, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details