Panasonic 0.068 OHM 2W Resistor ERJ-6BWFR068V

Description
RES 0.068 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR068V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.068 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR068V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.068 OHM 2W Resistor - 52-ERJ-6BWFR068V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.068 OHM 2W Resistor
52-ERJ-6BWFR068V
0.068 OHM 2W Resistor 52-ERJ-6BWFR068V
RES 0.068 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR068V can be used for catalog matching and distributor lookup.

RES 0.068 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR068V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.068Ohm, 1%, 0805, Full Reel; Resistance Panasonic - 05X8869 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.068Ohm, 1%, 0805, Full Reel; Resistance Panasonic
05X8869
Thick Film Resistor, 0.068Ohm, 1%, 0805, Full Reel; Resistance Panasonic 05X8869
THICK FILM RESISTOR, 0.068OHM, 1%, 0805, FULL REEL; Resistance:0.068ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.068OHM, 1%, 0805, FULL REEL; Resistance:0.068ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.068Ohm, 1%, 0805; Resistance Panasonic - 73R4978 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.068Ohm, 1%, 0805; Resistance Panasonic
73R4978
Thick Film Resistor, 0.068Ohm, 1%, 0805; Resistance Panasonic 73R4978
THICK FILM RESISTOR, 0.068OHM, 1%, 0805; Resistance:0.068ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:550mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.068OHM, 1%, 0805; Resistance:0.068ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:550mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6BWFR068V 05X8869 73R4978
Product Name 0.068 OHM 2W Resistor Thick Film Resistor, 0.068Ohm, 1%, 0805, Full Reel; Resistance Panasonic Thick Film Resistor, 0.068Ohm, 1%, 0805; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details