Panasonic 0.062 OHM 2W Resistor ERJ-6BWFR062V

Description
RES 0.062 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR062V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.062 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR062V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.062 OHM 2W Resistor - 52-ERJ-6BWFR062V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.062 OHM 2W Resistor
52-ERJ-6BWFR062V
0.062 OHM 2W Resistor 52-ERJ-6BWFR062V
RES 0.062 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR062V can be used for catalog matching and distributor lookup.

RES 0.062 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR062V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R062, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 57AK2347 - Newark, An Avnet Company
Chicago, IL, United States
Res, R062, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
57AK2347
Res, R062, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 57AK2347
RES, R062, 1%, 0.5W, THICK FILM, 0805; Resistance:0.062ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R062, 1%, 0.5W, THICK FILM, 0805; Resistance:0.062ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R062, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 73R4977 - Newark, An Avnet Company
Chicago, IL, United States
Res, R062, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
73R4977
Res, R062, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 73R4977
RES, R062, 1%, 0.5W, THICK FILM, 0805; Resistance:0.062ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R062, 1%, 0.5W, THICK FILM, 0805; Resistance:0.062ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-6BWFR062V 57AK2347
Product Name 0.062 OHM 2W Resistor Res, R062, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.0620 ohms 0.0620 ohms
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers