Panasonic Thick Film Resistor, 0.056Ohm, 1%, 0805, Full Reel; Resistance Panasonic ERJ-6BWFR056V

Description
THICK FILM RESISTOR, 0.056OHM, 1%, 0805, FULL REEL; Resistance:0.056ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.056OHM, 1%, 0805, FULL REEL; Resistance:0.056ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.056Ohm, 1%, 0805, Full Reel; Resistance Panasonic - 05X8868 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.056Ohm, 1%, 0805, Full Reel; Resistance Panasonic
05X8868
Thick Film Resistor, 0.056Ohm, 1%, 0805, Full Reel; Resistance Panasonic 05X8868
THICK FILM RESISTOR, 0.056OHM, 1%, 0805, FULL REEL; Resistance:0.056ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.056OHM, 1%, 0805, FULL REEL; Resistance:0.056ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8868
Product Name Thick Film Resistor, 0.056Ohm, 1%, 0805, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details