THICK FILM RESISTOR, 0.039 OHM, 330mW 1%; Resistance:0.039ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08N2402 |
| Product Name | Thick Film Resistor, 0.039 Ohm, 330Mw 1%; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 0.0390 ohms |