Panasonic Thick Film Resistor, 0.027Ohm, 1%, 0805; Resistance Panasonic ERJ-6BWFR027V

Description
THICK FILM RESISTOR, 0.027OHM, 1%, 0805; Resistance:0.027ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.027OHM, 1%, 0805; Resistance:0.027ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.027Ohm, 1%, 0805; Resistance Panasonic - 56W0602 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027Ohm, 1%, 0805; Resistance Panasonic
56W0602
Thick Film Resistor, 0.027Ohm, 1%, 0805; Resistance Panasonic 56W0602
THICK FILM RESISTOR, 0.027OHM, 1%, 0805; Resistance:0.027ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.027OHM, 1%, 0805; Resistance:0.027ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.027Ohm, 1%, 0805, Full Reel; Resistance Panasonic - 05X8865 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027Ohm, 1%, 0805, Full Reel; Resistance Panasonic
05X8865
Thick Film Resistor, 0.027Ohm, 1%, 0805, Full Reel; Resistance Panasonic 05X8865
THICK FILM RESISTOR, 0.027OHM, 1%, 0805, FULL REEL; Resistance:0.027ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.027OHM, 1%, 0805, FULL REEL; Resistance:0.027ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0602 05X8865
Product Name Thick Film Resistor, 0.027Ohm, 1%, 0805; Resistance Panasonic Thick Film Resistor, 0.027Ohm, 1%, 0805, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details