Panasonic Thick Film Resistor, 0.022Ohm, 1%, 0805, Full Reel; Resistance Panasonic ERJ-6BWFR022V

Description
THICK FILM RESISTOR, 0.022OHM, 1%, 0805, FULL REEL; Resistance:0.022ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.022OHM, 1%, 0805, FULL REEL; Resistance:0.022ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.022Ohm, 1%, 0805, Full Reel; Resistance Panasonic - 05X8864 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.022Ohm, 1%, 0805, Full Reel; Resistance Panasonic
05X8864
Thick Film Resistor, 0.022Ohm, 1%, 0805, Full Reel; Resistance Panasonic 05X8864
THICK FILM RESISTOR, 0.022OHM, 1%, 0805, FULL REEL; Resistance:0.022ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.022OHM, 1%, 0805, FULL REEL; Resistance:0.022ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.022Ohm, 1%, 0805; Resistance Panasonic - 56W0600 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.022Ohm, 1%, 0805; Resistance Panasonic
56W0600
Thick Film Resistor, 0.022Ohm, 1%, 0805; Resistance Panasonic 56W0600
THICK FILM RESISTOR, 0.022OHM, 1%, 0805; Resistance:0.022ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.022OHM, 1%, 0805; Resistance:0.022ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8864 56W0600
Product Name Thick Film Resistor, 0.022Ohm, 1%, 0805, Full Reel; Resistance Panasonic Thick Film Resistor, 0.022Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details