RES 0.02 OHM 1% 1/2W 0805
THICK FILM RESISTOR, 0.02 OHM, 330mW, 1%; Resistance:0.02ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-6BWFR020V | 08N2395 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor, 0.02 Ohm, 330Mw, 1%; Resistance Panasonic Electronic Components |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0200 ohms | 0.0200 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 0.0 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts |