Panasonic Thick Film Resistor, 0.018Ohm, 1%, 0805; Resistance Panasonic ERJ-6BWFR018V

Description
THICK FILM RESISTOR, 0.018OHM, 1%, 0805; Resistance:0.018ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.018OHM, 1%, 0805; Resistance:0.018ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.018Ohm, 1%, 0805; Resistance Panasonic - 56W0599 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.018Ohm, 1%, 0805; Resistance Panasonic
56W0599
Thick Film Resistor, 0.018Ohm, 1%, 0805; Resistance Panasonic 56W0599
THICK FILM RESISTOR, 0.018OHM, 1%, 0805; Resistance:0.018ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.018OHM, 1%, 0805; Resistance:0.018ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.018Ohm, 1%, 0805, Full Reel; Resistance Panasonic - 05X8863 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.018Ohm, 1%, 0805, Full Reel; Resistance Panasonic
05X8863
Thick Film Resistor, 0.018Ohm, 1%, 0805, Full Reel; Resistance Panasonic 05X8863
THICK FILM RESISTOR, 0.018OHM, 1%, 0805, FULL REEL; Resistance:0.018ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.018OHM, 1%, 0805, FULL REEL; Resistance:0.018ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0599 05X8863
Product Name Thick Film Resistor, 0.018Ohm, 1%, 0805; Resistance Panasonic Thick Film Resistor, 0.018Ohm, 1%, 0805, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details