Panasonic 0.016 OHM 2W Resistor ERJ-6BWFR016V

Description
RES 0.016 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR016V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR016V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.016 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR016V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR016V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.016 OHM 2W Resistor - 52-ERJ-6BWFR016V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.016 OHM 2W Resistor
52-ERJ-6BWFR016V
0.016 OHM 2W Resistor 52-ERJ-6BWFR016V
RES 0.016 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR016V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR016V can be used for catalog matching and distributor lookup.

RES 0.016 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR016V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR016V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R016, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 56W0598 - Newark, An Avnet Company
Chicago, IL, United States
Res, R016, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
56W0598
Res, R016, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 56W0598
RES, R016, 1%, 0.5W, THICK FILM, 0805; Resistance:0.016ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R016, 1%, 0.5W, THICK FILM, 0805; Resistance:0.016ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site
Res, R016, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 57AK2342 - Newark, An Avnet Company
Chicago, IL, United States
Res, R016, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
57AK2342
Res, R016, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 57AK2342
RES, R016, 1%, 0.5W, THICK FILM, 0805; Resistance:0.016ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R016, 1%, 0.5W, THICK FILM, 0805; Resistance:0.016ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-6BWFR016V 56W0598
Product Name 0.016 OHM 2W Resistor Res, R016, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0160 ohms 0.0160 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers