Panasonic Res, R012, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-6BWFR012V

Description
RES, R012, 1%, 0.5W, THICK FILM, 0805; Resistance:0.012ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R012, 1%, 0.5W, THICK FILM, 0805; Resistance:0.012ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R012, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 57AK2341 - Newark, An Avnet Company
Chicago, IL, United States
Res, R012, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
57AK2341
Res, R012, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 57AK2341
RES, R012, 1%, 0.5W, THICK FILM, 0805; Resistance:0.012ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R012, 1%, 0.5W, THICK FILM, 0805; Resistance:0.012ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R012, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 56W0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, R012, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
56W0596
Res, R012, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 56W0596
RES, R012, 1%, 0.5W, THICK FILM, 0805; Resistance:0.012ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R012, 1%, 0.5W, THICK FILM, 0805; Resistance:0.012ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2341
Product Name Res, R012, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details