Panasonic 0.15 OHM 3W Resistor ERJ-6BSFR15V

Description
RES 0.15 OHM 1% 1/3W 0805 Product overview: ERJ-6BSFR15V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BSFR15V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.15 OHM 1% 1/3W 0805 Product overview: ERJ-6BSFR15V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BSFR15V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15 OHM 3W Resistor - 52-ERJ-6BSFR15V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15 OHM 3W Resistor
52-ERJ-6BSFR15V
0.15 OHM 3W Resistor 52-ERJ-6BSFR15V
RES 0.15 OHM 1% 1/3W 0805 Product overview: ERJ-6BSFR15V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BSFR15V can be used for catalog matching and distributor lookup.

RES 0.15 OHM 1% 1/3W 0805 Product overview: ERJ-6BSFR15V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BSFR15V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R15, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 15R1471 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
15R1471
Res, R15, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 15R1471
RES, R15, 1%, 0.33W, THICK FILM, 0805; Resistance:0.15ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R15, 1%, 0.33W, THICK FILM, 0805; Resistance:0.15ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-6BSFR15V 15R1471
Product Name 0.15 OHM 3W Resistor Res, R15, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details