Panasonic 0.12 OHM 3W Resistor ERJ-6BSFR12V

Description
RES 0.12 OHM 1% 1/3W 0805 Product overview: ERJ-6BSFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BSFR12V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.12 OHM 1% 1/3W 0805 Product overview: ERJ-6BSFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BSFR12V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.12 OHM 3W Resistor - 52-ERJ-6BSFR12V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.12 OHM 3W Resistor
52-ERJ-6BSFR12V
0.12 OHM 3W Resistor 52-ERJ-6BSFR12V
RES 0.12 OHM 1% 1/3W 0805 Product overview: ERJ-6BSFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BSFR12V can be used for catalog matching and distributor lookup.

RES 0.12 OHM 1% 1/3W 0805 Product overview: ERJ-6BSFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BSFR12V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R12, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 15R1470 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
15R1470
Res, R12, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 15R1470
RES, R12, 1%, 0.33W, THICK FILM, 0805; Resistance:0.12ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R12, 1%, 0.33W, THICK FILM, 0805; Resistance:0.12ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-6BSFR12V 15R1470
Product Name 0.12 OHM 3W Resistor Res, R12, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.1200 ohms 0.1200 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details