Panasonic Res, R1, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic ERJ-6BSFR10V

Description
RES, R1, 1%, 0.33W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Description
RES, R1, 1%, 0.33W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R1, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 15R1469 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
15R1469
Res, R1, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 15R1469
RES, R1, 1%, 0.33W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R1, 1%, 0.33W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1469
Product Name Res, R1, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers