Panasonic Chip Resistor - Surface Mount - ERJ-6BQJR75V ERJ-6BQJR75V

Description
Manufacturer: Panasonic Win Source Part Number: 871005-ERJ-6BQJR75V Series: ERJ-6B Operating Temperature Range: -55°C ~ 155°C Features: 750 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17563CT, P17563TR, ERJ6BQJR75V, P17563DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871005-ERJ-6BQJR75V Series: ERJ-6B Operating Temperature Range: -55°C ~ 155°C Features: 750 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17563CT, P17563TR, ERJ6BQJR75V, P17563DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6BQJR75V
871005-ERJ-6BQJR75V
Chip Resistor - Surface Mount - ERJ-6BQJR75V 871005-ERJ-6BQJR75V
Manufacturer: Panasonic Win Source Part Number: 871005-ERJ-6BQJR75V Series: ERJ-6B Operating Temperature Range: -55°C ~ 155°C Features: 750 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17563CT, P17563TR, ERJ6BQJR75V, P17563DKR

Manufacturer: Panasonic
Win Source Part Number: 871005-ERJ-6BQJR75V
Series: ERJ-6B
Operating Temperature Range: -55°C ~ 155°C
Features: 750 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17563CT, P17563TR, ERJ6BQJR75V, P17563DKR

Buy Now Datasheet
0.75 OHM 3W Resistor - 52-ERJ-6BQJR75V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75 OHM 3W Resistor
52-ERJ-6BQJR75V
0.75 OHM 3W Resistor 52-ERJ-6BQJR75V
RES 0.75 OHM 5% 1/3W 0805 Product overview: ERJ-6BQJR75V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BQJR75V can be used for catalog matching and distributor lookup.

RES 0.75 OHM 5% 1/3W 0805 Product overview: ERJ-6BQJR75V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BQJR75V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic - 55Y9699 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic
55Y9699
Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic 55Y9699
Thick Film Chip Res 0805 Low ohmic 5% RoHS Compliant: Yes

Thick Film Chip Res 0805 Low ohmic 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871005-ERJ-6BQJR75V 52-ERJ-6BQJR75V 55Y9699
Product Name Chip Resistor - Surface Mount - ERJ-6BQJR75V 0.75 OHM 3W Resistor Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details