Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6BQJ2R4V

Description
RES SMD 2.4 OHM 5% 1/3W 0805
Description
RES SMD 2.4 OHM 5% 1/3W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6BQJ2R4V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6BQJ2R4V
Resistors - Chip Resistor - Surface Mount ERJ-6BQJ2R4V
RES SMD 2.4 OHM 5% 1/3W 0805

RES SMD 2.4 OHM 5% 1/3W 0805

Supplier's Site
Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic - 55Y9711 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic
55Y9711
Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic 55Y9711
Thick Film Chip Res 0805 Low ohmic 5% RoHS Compliant: Yes

Thick Film Chip Res 0805 Low ohmic 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-6BQJ2R4V 55Y9711
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805
Resistance Range 2.4 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details