Panasonic Res, R51, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic ERJ-6BQFR51V

Description
RES, R51, 1%, 0.33W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R51, 1%, 0.33W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R51, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 55T6048 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
55T6048
Res, R51, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 55T6048
RES, R51, 1%, 0.33W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R51, 1%, 0.33W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site
Res, R51, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 57AK2331 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
57AK2331
Res, R51, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 57AK2331
RES, R51, 1%, 0.33W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R51, 1%, 0.33W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6048
Product Name Res, R51, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers