Panasonic Chip Resistor - Surface Mount ERJ-6BQFR47V

Description
RES 0.47 OHM 1% 1/3W 0805
Datasheet
Description
RES 0.47 OHM 1% 1/3W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6BQFR47V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6BQFR47V
Chip Resistor - Surface Mount ERJ-6BQFR47V
RES 0.47 OHM 1% 1/3W 0805

RES 0.47 OHM 1% 1/3W 0805

Supplier's Site Datasheet
Res, R47, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 15R1453 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
15R1453
Res, R47, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 15R1453
RES, R47, 1%, 0.33W, THICK FILM, 0805; Resistance:0.47ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R47, 1%, 0.33W, THICK FILM, 0805; Resistance:0.47ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-6BQFR47V 15R1453
Product Name Chip Resistor - Surface Mount Res, R47, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3330 to 0.3333 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details