WIREWOUND RESISTOR, 0.39 OHM, 250mW, 1%; Resistance:0.39ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15R1452 |
| Product Name | Wirewound Resistor, 0.39 Ohm, 250Mw, 1%; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip); Wirewound |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |