Panasonic Res, R33, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic ERJ-6BQFR33V

Description
RES, R33, 1%, 0.33W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Description
RES, R33, 1%, 0.33W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R33, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 15R1451 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
15R1451
Res, R33, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 15R1451
RES, R33, 1%, 0.33W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R33, 1%, 0.33W, THICK FILM, 0805; Resistance:0.33ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1451
Product Name Res, R33, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details