Panasonic Res, 4R7, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic ERJ-6BQF4R7V

Description
RES, 4R7, 1%, 0.33W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ6B SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 0.33W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ6B SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 15R1465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
15R1465
Res, 4R7, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 15R1465
RES, 4R7, 1%, 0.33W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ6B SeriesRoHS Compliant: Yes

RES, 4R7, 1%, 0.33W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ6B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1465
Product Name Res, 4R7, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details