Panasonic Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic ERJ-6BQF1R0V

Description
RES, 1R, 1%, 0.33W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ6B Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 0.33W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ6B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 15R1457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
15R1457
Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 15R1457
RES, 1R, 1%, 0.33W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ6B Series RoHS Compliant: Yes

RES, 1R, 1%, 0.33W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ6B Series RoHS Compliant: Yes

Supplier's Site
Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic - 57AK2332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
57AK2332
Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic 57AK2332
RES, 1R, 1%, 0.33W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R, 1%, 0.33W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15R1457 57AK2332
Product Name Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic Res, 1R, 1%, 0.33W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details