Panasonic Resistance Panasonic ERJ-3RSJR15V.

Description
Resistance:0.15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJ Series; Voltage Rating:- RoHS Compliant: Yes
Description
Resistance:0.15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJ Series; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ series thick film chip resistor, specifically part number 23AC4908, features a resistance value of 0.15 ohms with a tolerance of ±5%. It has a power rating of 100mW and is packaged in a 0603 (1608 metric) case size. This resistor is designed for applications requiring sulfur resistance and is compliant with RoHS standards. The product is suitable for use in various electronic circuits where low resistance and reliability are essential.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ series thick film chip resistor, specifically part number 23AC4908, features a resistance value of 0.15 ohms with a tolerance of ±5%. It has a power rating of 100mW and is packaged in a 0603 (1608 metric) case size. This resistor is designed for applications requiring sulfur resistance and is compliant with RoHS standards. The product is suitable for use in various electronic circuits where low resistance and reliability are essential.

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 23AC4908 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
23AC4908
Resistance Panasonic 23AC4908
Resistance:0.15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJ Series; Voltage Rating:- RoHS Compliant: Yes

Resistance:0.15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJ Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC4908
Product Name Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details