Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3RSJR15V

Description
RES 0.15 OHM 5% 1/10W 0603
Datasheet
Description
RES 0.15 OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-3RSJR15V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3RSJR15V
Resistors - Chip Resistor - Surface Mount ERJ-3RSJR15V
RES 0.15 OHM 5% 1/10W 0603

RES 0.15 OHM 5% 1/10W 0603

Supplier's Site
Res, R15, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 51W9754 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
51W9754
Res, R15, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 51W9754
RES, R15, 5%, 0.1W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R15, 5%, 0.1W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R15, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2325 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2325
Res, R15, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2325
RES, R15, 5%, 0.1W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R15, 5%, 0.1W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-3RSJR15V 51W9754
Product Name Resistors - Chip Resistor - Surface Mount Res, R15, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details