Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3RSFR20V

Description
RES 0.20 OHM 1% 1/10W 0603
Datasheet
Description
RES 0.20 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-3RSFR20V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-3RSFR20V
Resistors - Chip Resistor - Surface Mount ERJ-3RSFR20V
RES 0.20 OHM 1% 1/10W 0603

RES 0.20 OHM 1% 1/10W 0603

Supplier's Site
Res, R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 51W9749 - Newark, An Avnet Company
Chicago, IL, United States
Res, R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
51W9749
Res, R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 51W9749
RES, R2, 1%, 0.1W, THICK FILM, 0603; Resistance:0.2ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R2, 1%, 0.1W, THICK FILM, 0603; Resistance:0.2ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-3RSFR20V 51W9749
Product Name Resistors - Chip Resistor - Surface Mount Res, R2, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details