Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3RSFR18V

Description
RES 0.18 OHM 1% 1/10W 0603
Description
RES 0.18 OHM 1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-3RSFR18V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-3RSFR18V
Resistors - Chip Resistor - Surface Mount ERJ-3RSFR18V
RES 0.18 OHM 1% 1/10W 0603

RES 0.18 OHM 1% 1/10W 0603

Supplier's Site
Thick Film Resistor, 0.18 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic - 97W7595 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.18 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic
97W7595
Thick Film Resistor, 0.18 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic 97W7595
THICK FILM RESISTOR, 0.18 OHM, 100mW, 1%, FULL REEL; Resistance:0.18ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.18 OHM, 100mW, 1%, FULL REEL; Resistance:0.18ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-3RSFR18V 97W7595
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 0.18 Ohm, 100Mw, 1%, Full Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details