Panasonic Resistance Panasonic ERJ-3RSFR15V.

Description
Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 15AC2900 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
15AC2900
Resistance Panasonic 15AC2900
Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:1.6mm RoHS Compliant: Yes

Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC2900
Product Name Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers