Panasonic Thick Film Resistor, 0.15 Ohm, 100Mw, 1%; Resistance Panasonic ERJ-3RSFR15V

Description
THICK FILM RESISTOR, 0.15 OHM, 100mW, 1%; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.15 OHM, 100mW, 1%; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2323, features a resistance value of 0.15 ohms with a tolerance of ±1%. It is designed for a power rating of 0.1W and comes in a compact 0603 package size (1.6mm x 0.8mm). This resistor is suitable for applications requiring precise current sensing due to its low resistance and high accuracy. It is compliant with RoHS standards and adheres to IEC 60115-8 and JIS C 5201-8 reference standards. The product is also AEC-Q200 compliant, making it suitable for automotive applications. Its construction allows for compatibility with both reflow and flow soldering processes.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2323, features a resistance value of 0.15 ohms with a tolerance of ±1%. It is designed for a power rating of 0.1W and comes in a compact 0603 package size (1.6mm x 0.8mm). This resistor is suitable for applications requiring precise current sensing due to its low resistance and high accuracy. It is compliant with RoHS standards and adheres to IEC 60115-8 and JIS C 5201-8 reference standards. The product is also AEC-Q200 compliant, making it suitable for automotive applications. Its construction allows for compatibility with both reflow and flow soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.15 Ohm, 100Mw, 1%; Resistance Panasonic - 15R1447 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.15 Ohm, 100Mw, 1%; Resistance Panasonic
15R1447
Thick Film Resistor, 0.15 Ohm, 100Mw, 1%; Resistance Panasonic 15R1447
THICK FILM RESISTOR, 0.15 OHM, 100mW, 1%; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.15 OHM, 100mW, 1%; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Res, R15, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2323 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2323
Res, R15, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2323
RES, R15, 1%, 0.1W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R15, 1%, 0.1W, THICK FILM, 0603; Resistance:0.15ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15R1447 57AK2323
Product Name Thick Film Resistor, 0.15 Ohm, 100Mw, 1%; Resistance Panasonic Res, R15, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details